Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J101R

Description
CAP ALUM 100UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 100UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN0J101R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN0J101R
Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J101R
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0841
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0841
CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9654 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9654
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9654
CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN0J101R 70AH0841
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details