CAP ALUM 47UF 20% 6.3V SMD
ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes
ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
CAP ALUM 47UF 20% 6.3V SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FKJ470UAR | 49W4656 | 94W2404 | EEE-FKJ470UAR |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electorlytic Capacitor, 47Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electorlytic Capacitor, 47Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Single-Layer | Film Capacitors | ||
| Applications | Automotive; Automotive, High Temperature Reflow | Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized | Polarized |