Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FKE151XSL

Description
CAP ALUM 150UF 20% 25V SMD
Datasheet
Description
CAP ALUM 150UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FKE151XSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FKE151XSL
Capacitors - Aluminum Electrolytic Capacitors EEE-FKE151XSL
CAP ALUM 150UF 20% 25V SMD

CAP ALUM 150UF 20% 25V SMD

Supplier's Site
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6502
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6502
CAP, 150UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 150UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6503
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6503
CAP, 150UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 150UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FKE151XSL 77AH6502
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-2409-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details