Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FKE101XAP

Description
Win Source Part Number: 1056866-EEE-FKE101XA P Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Impedance: 340 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): EXV107M025A9HAA; EEE-FK1E101XP; 25TZV100M6.3X8; EMZA250ADA101MF80G; AFK107M25X16T-F; UCD1E101MCL1GS; EMVY250ADA101MF80GEE E-FKE101XAP.; EEEFKE101XAP; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEEFKE101XAP,2266-EE E-FKE101XAP,PCE4413C T,PCE4413TR,PCE4413D KR Base Product Number: EEE-FKE Ripple Current @ Low Frequency: 182 mA @ 120 Hz Ripple Current @ High Frequency: 280 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1056866-EEE-FKE101XA P Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Impedance: 340 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): EXV107M025A9HAA; EEE-FK1E101XP; 25TZV100M6.3X8; EMZA250ADA101MF80G; AFK107M25X16T-F; UCD1E101MCL1GS; EMVY250ADA101MF80GEE E-FKE101XAP.; EEEFKE101XAP; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEEFKE101XAP,2266-EE E-FKE101XAP,PCE4413C T,PCE4413TR,PCE4413D KR Base Product Number: EEE-FKE Ripple Current @ Low Frequency: 182 mA @ 120 Hz Ripple Current @ High Frequency: 280 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1056866-EEE-FKE101XAP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1056866-EEE-FKE101XAP
Capacitors - Aluminum Electrolytic Capacitors 1056866-EEE-FKE101XAP
Win Source Part Number: 1056866-EEE-FKE101XA P Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Impedance: 340 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): EXV107M025A9HAA; EEE-FK1E101XP; 25TZV100M6.3X8; EMZA250ADA101MF80G; AFK107M25X16T-F; UCD1E101MCL1GS; EMVY250ADA101MF80GEE E-FKE101XAP.; EEEFKE101XAP; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEEFKE101XAP,2266-EE E-FKE101XAP,PCE4413C T,PCE4413TR,PCE4413D KR Base Product Number: EEE-FKE Ripple Current @ Low Frequency: 182 mA @ 120 Hz Ripple Current @ High Frequency: 280 mA @ 100 kHz

Win Source Part Number: 1056866-EEE-FKE101XAP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Impedance: 340 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): EXV107M025A9HAA; EEE-FK1E101XP; 25TZV100M6.3X8; EMZA250ADA101MF80G; AFK107M25X16T-F; UCD1E101MCL1GS; EMVY250ADA101MF80GEEE-FKE101XAP.; EEEFKE101XAP;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEEFKE101XAP,2266-EEE-FKE101XAP,PCE4413CT,PCE4413TR,PCE4413DKR
Base Product Number: EEE-FKE
Ripple Current @ Low Frequency: 182 mA @ 120 Hz
Ripple Current @ High Frequency: 280 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 25V 280mA Capacitor
58-EEE-FKE101XAP
SMD 100uF 25V 280mA Capacitor 58-EEE-FKE101XAP
Alum Lytic Cap 100uF 25V 20% SMD 280mA 105C Product overview: EEE-FKE101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FKE101XAP can be used for catalog matching and distributor lookup.

Alum Lytic Cap 100uF 25V 20% SMD 280mA 105C Product overview: EEE-FKE101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FKE101XAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic - 12M9820 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic
12M9820
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic 12M9820
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2402 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2402
Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2402
ALUMINUM ELECTORLYTIC CAPACITOR, 100UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 100UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FKE101XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FKE101XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-FKE101XAP
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site
Cap Aluminum Lytic 100uF 25V 20% (6.3 X 7.7mm) SMD 280mA 2000h 105C T/R - 590-EEE-FKE101XAP - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 100uF 25V 20% (6.3 X 7.7mm) SMD 280mA 2000h 105C T/R
590-EEE-FKE101XAP
Cap Aluminum Lytic 100uF 25V 20% (6.3 X 7.7mm) SMD 280mA 2000h 105C T/R 590-EEE-FKE101XAP
Cap Aluminum Lytic 100uF 25V 20% (6.3 X 7.7mm) SMD 280mA 2000h 105C T/R

Cap Aluminum Lytic 100uF 25V 20% (6.3 X 7.7mm) SMD 280mA 2000h 105C T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1056866-EEE-FKE101XAP 58-EEE-FKE101XAP 12M9820 94W2402 EEE-FKE101XAP 590-EEE-FKE101XAP
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 100uF 25V 280mA Capacitor Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum Lytic 100uF 25V 20% (6.3 X 7.7mm) SMD 280mA 2000h 105C T/R
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers