Panasonic Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FKC271XSL

Description
CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes
Datasheet
Description
CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6499
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6499
CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6498
Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6498
CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 270UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FKC271XSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FKC271XSL
Capacitors - Aluminum Electrolytic Capacitors EEE-FKC271XSL
CAP ALUM 270UF 20% 16V SMD

CAP ALUM 270UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6499 EEE-FKC271XSL
Product Name Cap, 270Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 270 microF 270 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details