Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A331AV

Description
Win Source Part Number: 1360353-EEE-FK2A331A V Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: FK, Anti-Vibration Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: EEE-FK Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 100 V ESR (Equivalent Series Resistance): 153mOhm @ 100kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive, High Temperature Reflow Ripple Current @ Low Frequency: 687.75 mA @ 120 Hz Ripple Current @ High Frequency: 917 mA @ 100 kHz Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 0.673" (17.10mm) Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1360353-EEE-FK2A331A V Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: FK, Anti-Vibration Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: EEE-FK Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 100 V ESR (Equivalent Series Resistance): 153mOhm @ 100kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive, High Temperature Reflow Ripple Current @ Low Frequency: 687.75 mA @ 120 Hz Ripple Current @ High Frequency: 917 mA @ 100 kHz Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 0.673" (17.10mm) Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1360353-EEE-FK2A331AV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360353-EEE-FK2A331AV
Capacitors - Aluminum Electrolytic Capacitors 1360353-EEE-FK2A331AV
Win Source Part Number: 1360353-EEE-FK2A331A V Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: FK, Anti-Vibration Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: EEE-FK Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 100 V ESR (Equivalent Series Resistance): 153mOhm @ 100kHz Lifetime @ Temp.: 5000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive, High Temperature Reflow Ripple Current @ Low Frequency: 687.75 mA @ 120 Hz Ripple Current @ High Frequency: 917 mA @ 100 kHz Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 0.673" (17.10mm) Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360353-EEE-FK2A331AV
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: FK, Anti-Vibration
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: EEE-FK
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 100 V
ESR (Equivalent Series Resistance): 153mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive, High Temperature Reflow
Ripple Current @ Low Frequency: 687.75 mA @ 120 Hz
Ripple Current @ High Frequency: 917 mA @ 100 kHz
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 0.673" (17.10mm)
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
SMD 330UF 100V Capacitor
58-EEE-FK2A331AV
SMD 330UF 100V Capacitor 58-EEE-FK2A331AV
CAP ALUM 330UF 20% 100V SMD Product overview: EEE-FK2A331AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A331AV can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 100V SMD Product overview: EEE-FK2A331AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A331AV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 330Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6763
Cap, 330Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6763
CAP, 330UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.153ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

CAP, 330UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):100V; ESR:0.153ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1360353-EEE-FK2A331AV 58-EEE-FK2A331AV 26AH6763
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 330UF 100V Capacitor Cap, 330Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details