Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A220V

Description
CAP ALUM 22UF 20% 100V SMD
Datasheet
Description
CAP ALUM 22UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK2A220V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK2A220V
Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A220V
CAP ALUM 22UF 20% 100V SMD

CAP ALUM 22UF 20% 100V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK2A220V
Aluminum Electrolytic Capacitors - SMD EEE-FK2A220V
Aluminum Electrolytic Capacitors - SMD 100VDC 22uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 100VDC 22uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6760
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6760
CAP, 22UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK2A220V EEE-FK2A220V 26AH6760
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers