Aluminum Electrolytic Capacitors - SMD 22uF 100V
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 100V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
CAP ALUM 22UF 20% 100V SMD
CAP ALUM 22UF 20% 100V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FK2A220P | 23T0875 | EEE-FK2A220P | EEE-FK2A220P |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Aluminum Electrolytic Capacitor, 22Uf, 20%, 100V, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | Polarized | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |