Panasonic SMD 100uF 100V Capacitor EEE-FK2A101AM

Description
100uF 100V 20% Aluminum Electrolytic Capacitor, 105°C, Radial, SMD Product overview: EEE-FK2A101AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A101AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 100V 20% Aluminum Electrolytic Capacitor, 105°C, Radial, SMD Product overview: EEE-FK2A101AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A101AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 100V Capacitor
58-EEE-FK2A101AM
SMD 100uF 100V Capacitor 58-EEE-FK2A101AM
100uF 100V 20% Aluminum Electrolytic Capacitor, 105°C, Radial, SMD Product overview: EEE-FK2A101AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A101AM can be used for catalog matching and distributor lookup.

100uF 100V 20% Aluminum Electrolytic Capacitor, 105°C, Radial, SMD Product overview: EEE-FK2A101AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK2A101AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1006370-EEE-FK2A101AM - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1006370-EEE-FK2A101AM
Capacitors - Aluminum Electrolytic Capacitors 1006370-EEE-FK2A101AM
Win Source Part Number: 1006370-EEE-FK2A101A M Category: Capacitors>Aluminum Electrolytic Capacitors Series: FK Package: Tape & Reel Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.669" (17.00mm) Standard Package: 125 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 Impedance: 170 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4864DKR,PCE4864TR ,PCE4864CT,EEEFK2A10 1AM Base Product Number: EEE-FK Ripple Current @ Low Frequency: 594.8 mA @ 120 Hz Ripple Current @ High Frequency: 793 mA @ 100 kHz

Win Source Part Number: 1006370-EEE-FK2A101AM
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FK
Package: Tape & Reel
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 125
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
Impedance: 170 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4864DKR,PCE4864TR,PCE4864CT,EEEFK2A101AM
Base Product Number: EEE-FK
Ripple Current @ Low Frequency: 594.8 mA @ 120 Hz
Ripple Current @ High Frequency: 793 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK2A101AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK2A101AM
Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A101AM
CAP ALUM 100UF 20% 100V SMD

CAP ALUM 100UF 20% 100V SMD

Supplier's Site
Cap,100Uf,100V,20%,18X17Mm,smd,tr Rohs Compliant Panasonic - 81AC8267 - Newark, An Avnet Company
Chicago, IL, United States
Cap,100Uf,100V,20%,18X17Mm,smd,tr Rohs Compliant Panasonic
81AC8267
Cap,100Uf,100V,20%,18X17Mm,smd,tr Rohs Compliant Panasonic 81AC8267
CAP,100UF,100V,20%,1 8X17MM,SMD,TR ROHS COMPLIANT: YES

CAP,100UF,100V,20%,18X17MM,SMD,TR ROHS COMPLIANT: YES

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3690 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic
53W3690
Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic 53W3690
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4721 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4721
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4721
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK2A101AM 1006370-EEE-FK2A101AM EEE-FK2A101AM 81AC8267 53W3690 49W4721
Product Name SMD 100uF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap,100Uf,100V,20%,18X17Mm,smd,tr Rohs Compliant Panasonic Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers