CAP ALUM 68UF 20% 35V SMD
CAP, 68UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS
Aluminum Electrolytic Capacitors - SMD 35VDC 68uF 20% Anti-Vibe AEC-Q200
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FK1V680SV | 26AH6754 | EEE-FK1V680SV |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 68Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | SolderRoHS Compliant: Yes | |
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive, High Temperature Reflow | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |