Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V470AP

Description
CAP ALUM 47UF 20% 35V SMD
Description
CAP ALUM 47UF 20% 35V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V470AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V470AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V470AP
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic - 12M9850 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic
12M9850
Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic 12M9850
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; Ripple Current AC:240mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; Ripple Current AC:240mA RoHS Compliant: Yes

Supplier's Site
Aluminum Electorlytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2476 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2476
Aluminum Electorlytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2476
ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1V470AP 12M9850 94W2476
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic Aluminum Electorlytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers