Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V331AP

Description
CAP ALUM 330UF 20% 35V SMD
Datasheet
Description
CAP ALUM 330UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V331AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V331AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V331AP
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FK1V331AP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1V331AP
Aluminum Electrolytic Capacitors EEE-FK1V331AP
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site Datasheet
Aluminum Electorlytic Capacitor, 330Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2473 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 330Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2473
Aluminum Electorlytic Capacitor, 330Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2473
ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1V331AP EEE-FK1V331AP 94W2473
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electorlytic Capacitor, 330Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Technology Single-Layer Film Capacitors
Applications Automotive; Automotive, High Temperature Reflow Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C17CF750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers