Panasonic Aluminum Capacitors - EEE-FK1V220R EEE-FK1V220R

Description
Manufacturer: Panasonic Win Source Part Number: 917872-EEE-FK1V220R Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 22 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 2266-EEE-FK1V220R, Q7032060, EEEFK1V220R, PCE3838TR, PCE3838DKR, PCE3838CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917872-EEE-FK1V220R Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 22 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 2266-EEE-FK1V220R, Q7032060, EEEFK1V220R, PCE3838TR, PCE3838DKR, PCE3838CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FK1V220R - 917872-EEE-FK1V220R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1V220R
917872-EEE-FK1V220R
Aluminum Capacitors - EEE-FK1V220R 917872-EEE-FK1V220R
Manufacturer: Panasonic Win Source Part Number: 917872-EEE-FK1V220R Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 22 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 2266-EEE-FK1V220R, Q7032060, EEEFK1V220R, PCE3838TR, PCE3838DKR, PCE3838CT

Manufacturer: Panasonic
Win Source Part Number: 917872-EEE-FK1V220R
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: 22 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 2266-EEE-FK1V220R, Q7032060, EEEFK1V220R, PCE3838TR, PCE3838DKR, PCE3838CT

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V Capacitor
58-EEE-FK1V220R
SMD 22uF 35V Capacitor 58-EEE-FK1V220R
22uF 35V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1V220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V220R can be used for catalog matching and distributor lookup.

22uF 35V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1V220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V220R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V220R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V220R
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V220R
CAP ALUM 22UF 20% 35V SMD

CAP ALUM 22UF 20% 35V SMD

Supplier's Site
Aluminum Electorlytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2469 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2469
Aluminum Electorlytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2469
ALUMINUM ELECTORLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 917872-EEE-FK1V220R 58-EEE-FK1V220R EEE-FK1V220R 94W2469
Product Name Aluminum Capacitors - EEE-FK1V220R SMD 22uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electorlytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 1572-105SML050MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers