Panasonic CAP ALUM 4.7UF 20% 80V SMD EEE-FK1K4R7P

Description
CAP ALUM 4.7UF 20% 80V SMD
Datasheet
Description
CAP ALUM 4.7UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 4.7UF 20% 80V SMD - 590-EEE-FK1K4R7P - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 4.7UF 20% 80V SMD
590-EEE-FK1K4R7P
CAP ALUM 4.7UF 20% 80V SMD 590-EEE-FK1K4R7P
CAP ALUM 4.7UF 20% 80V SMD

CAP ALUM 4.7UF 20% 80V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic - 23T0866 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
23T0866
Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic 23T0866
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electorlytic Capacitor, 4.7Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2463 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 4.7Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2463
Aluminum Electorlytic Capacitor, 4.7Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2463
ALUMINUM ELECTORLYTIC CAPACITOR, 4.7UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 4.7UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1K4R7P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1K4R7P
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K4R7P
CAP ALUM 4.7UF 20% 80V SMD

CAP ALUM 4.7UF 20% 80V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 590-EEE-FK1K4R7P 23T0866 94W2463 EEE-FK1K4R7P
Product Name CAP ALUM 4.7UF 20% 80V SMD Aluminum Electrolytic Capacitor, 4.7Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic Aluminum Electorlytic Capacitor, 4.7Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers