Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K4R7L

Description
CAP ALUM 4.7UF 20% 80V SMD
Datasheet
Description
CAP ALUM 4.7UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1K4R7L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1K4R7L
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K4R7L
CAP ALUM 4.7UF 20% 80V SMD

CAP ALUM 4.7UF 20% 80V SMD

Supplier's Site
Cap, 4.7Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6684 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6684
Cap, 4.7Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6684
CAP, 4.7UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 4.7UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6685
Cap, 4.7Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6685
CAP, 4.7UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 4.7UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1K4R7L 77AH6684
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 4.7Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers