Panasonic Aluminum Electrolytic Capacitors EEE-FK1K101AQ

Description
CAP ALUM 100UF 20% 80V SMD
Datasheet
Description
CAP ALUM 100UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EEE-FK1K101AQ - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1K101AQ
Aluminum Electrolytic Capacitors EEE-FK1K101AQ
CAP ALUM 100UF 20% 80V SMD

CAP ALUM 100UF 20% 80V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4706 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4706
Aluminum Electrolytic Capacitor, 100Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4706
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 80V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3684 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic
53W3684
Aluminum Electrolytic Capacitor, 100Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic 53W3684
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 80V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 80V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):80V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1K101AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1K101AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1K101AQ
CAP ALUM 100UF 20% 80V SMD

CAP ALUM 100UF 20% 80V SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-FK1K101AQ 49W4706 53W3684 EEE-FK1K101AQ
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 80V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 100Uf, 80V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Single-Layer
Applications Automotive Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed Fixed Fixed
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details