Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1J680UV

Description
CAP ALUM 68UF 20% 63V SMD
Datasheet
Description
CAP ALUM 68UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1J680UV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1J680UV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1J680UV
CAP ALUM 68UF 20% 63V SMD

CAP ALUM 68UF 20% 63V SMD

Supplier's Site
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6719
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6719
CAP, 68UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 68UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1J680UV 26AH6719
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details