Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1J151AV

Description
CAP ALUM 150UF 20% 63V SMD
Datasheet
Description
CAP ALUM 150UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1J151AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1J151AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1J151AV
CAP ALUM 150UF 20% 63V SMD

CAP ALUM 150UF 20% 63V SMD

Supplier's Site
Cap, 150Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6712
Cap, 150Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6712
CAP, 150UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

CAP, 150UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1J151AV
Aluminum Electrolytic Capacitors - SMD EEE-FK1J151AV
Aluminum Electrolytic Capacitors - SMD 63VDC 150uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 63VDC 150uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1J151AV 26AH6712 EEE-FK1J151AV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers