Aluminum Electrolytic Capacitors - SMD 50VDC 560uF 20% Anti-Vibe AEC-Q200
CAP, 560UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):50V; ESR:0.073ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes
CAP ALUM 560UF 20% 50V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FK1H561AV | 26AH6708 | EEE-FK1H561AV |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, 560Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 560 microF | 560 microF | |
| WVDC | 50 volts | 50 volts |