Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1H221GV

Description
CAP ALUM 220UF 20% 50V SMD
Datasheet
Description
CAP ALUM 220UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1H221GV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1H221GV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1H221GV
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FK1H221GV - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1H221GV
Aluminum Electrolytic Capacitors EEE-FK1H221GV
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site Datasheet
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6698 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6698
Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6698
CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 220UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1H221GV EEE-FK1H221GV 26AH6698
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 220Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Technology Single-Layer Film Capacitors
Applications Automotive; Automotive Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers