Panasonic SMD 100uF 50V Capacitor EEE-FK1H101GP

Description
100uF 50V 20% 105C Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1H101GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1H101GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 50V 20% 105C Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1H101GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1H101GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 50V Capacitor
58-EEE-FK1H101GP
SMD 100uF 50V Capacitor 58-EEE-FK1H101GP
100uF 50V 20% 105C Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1H101GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1H101GP can be used for catalog matching and distributor lookup.

100uF 50V 20% 105C Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1H101GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1H101GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-FK1H101GP - 917869-EEE-FK1H101GP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1H101GP
917869-EEE-FK1H101GP
Aluminum Capacitors - EEE-FK1H101GP 917869-EEE-FK1H101GP
Manufacturer: Panasonic Win Source Part Number: 917869-EEE-FK1H101GP Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4323TR, PCE4323CT, Q5317921S, PCE4323DKR, EEEFK1H101GP

Manufacturer: Panasonic
Win Source Part Number: 917869-EEE-FK1H101GP
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4323TR, PCE4323CT, Q5317921S, PCE4323DKR, EEEFK1H101GP

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic - 23T0857 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
23T0857
Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic 23T0857
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0834 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0834
Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0834
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1H101GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1H101GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1H101GP
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1H101GP 917869-EEE-FK1H101GP 23T0857 01X0834 EEE-FK1H101GP
Product Name SMD 100uF 50V Capacitor Aluminum Capacitors - EEE-FK1H101GP Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers