Panasonic Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK1E680V

Description
CAP, 68UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
CAP, 68UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6688 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6688
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6688
CAP, 68UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 68UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E680V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E680V
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E680V
CAP ALUM 68UF 20% 25V SMD

CAP ALUM 68UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 26AH6688 EEE-FK1E680V
Product Name Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 68 microF 68 microF
WVDC 25 volts 25 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details