Panasonic Aluminum Capacitors - EEE-FK1E680P EEE-FK1E680P

Description
Manufacturer: Panasonic Win Source Part Number: 917868-EEE-FK1E680P Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 68 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3806DKR, PCE3806TR, EEEFK1E680P, PCE3806CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917868-EEE-FK1E680P Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 68 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3806DKR, PCE3806TR, EEEFK1E680P, PCE3806CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FK1E680P - 917868-EEE-FK1E680P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1E680P
917868-EEE-FK1E680P
Aluminum Capacitors - EEE-FK1E680P 917868-EEE-FK1E680P
Manufacturer: Panasonic Win Source Part Number: 917868-EEE-FK1E680P Series: FK Operating Temperature Range: -55°C ~ 105°C Features: 68 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3806DKR, PCE3806TR, EEEFK1E680P, PCE3806CT

Manufacturer: Panasonic
Win Source Part Number: 917868-EEE-FK1E680P
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: 68 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3806DKR, PCE3806TR, EEEFK1E680P, PCE3806CT

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 25V Capacitor
58-EEE-FK1E680P
SMD 68uF 25V Capacitor 58-EEE-FK1E680P
68uF 25V 20% Aluminum Electrolytic Capacitor, 105°C, Radial, SMD Product overview: EEE-FK1E680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E680P can be used for catalog matching and distributor lookup.

68uF 25V 20% Aluminum Electrolytic Capacitor, 105°C, Radial, SMD Product overview: EEE-FK1E680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E680P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-FK1E680P - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1E680P
Aluminum Electrolytic Capacitors EEE-FK1E680P
CAP ALUM 68UF 20% 25V SMD

CAP ALUM 68UF 20% 25V SMD

Supplier's Site Datasheet
Aluminum Electorlytic Capacitor, 68Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2448 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 68Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2448
Aluminum Electorlytic Capacitor, 68Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2448
ALUMINUM ELECTORLYTIC CAPACITOR, 68UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 68UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 68Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 23T0855 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
23T0855
Aluminum Electrolytic Capacitor, 68Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 23T0855
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E680P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E680P
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E680P
CAP ALUM 68UF 20% 25V SMD

CAP ALUM 68UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 917868-EEE-FK1E680P 58-EEE-FK1E680P EEE-FK1E680P 94W2448 EEE-FK1E680P
Product Name Aluminum Capacitors - EEE-FK1E680P SMD 68uF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Electorlytic Capacitor, 68Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details