Panasonic SMD 33uF 25V Capacitor EEE-FK1E330UR

Description
33uF 25V Al-Elec Radial Cap, 105°C, 700mR ESR, SMD Product overview: EEE-FK1E330UR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E330UR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 25V Al-Elec Radial Cap, 105°C, 700mR ESR, SMD Product overview: EEE-FK1E330UR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E330UR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 25V Capacitor
58-EEE-FK1E330UR
SMD 33uF 25V Capacitor 58-EEE-FK1E330UR
33uF 25V Al-Elec Radial Cap, 105°C, 700mR ESR, SMD Product overview: EEE-FK1E330UR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E330UR can be used for catalog matching and distributor lookup.

33uF 25V Al-Elec Radial Cap, 105°C, 700mR ESR, SMD Product overview: EEE-FK1E330UR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1E330UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-FK1E330UR - 1035859-EEE-FK1E330UR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1E330UR
1035859-EEE-FK1E330UR
Aluminum Capacitors - EEE-FK1E330UR 1035859-EEE-FK1E330UR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035859-EEE-FK1E330U R Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 0.240" (6.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Impedance: 700 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 120mA @ 120Hz Ripple Current - High Frequency: 160mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035859-EEE-FK1E330UR
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Height - Seated (Max): 0.240" (6.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Impedance: 700 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 120mA @ 120Hz
Ripple Current - High Frequency: 160mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EEE-FK1E330UR - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1E330UR
Aluminum Electrolytic Capacitors EEE-FK1E330UR
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E330UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E330UR
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E330UR
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1E330UR 1035859-EEE-FK1E330UR EEE-FK1E330UR EEE-FK1E330UR
Product Name SMD 33uF 25V Capacitor Aluminum Capacitors - EEE-FK1E330UR Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers