Panasonic Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R EEE-FK1E220AR

Description
Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R
Datasheet
Description
Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R - 590-EEE-FK1E220AR - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R
590-EEE-FK1E220AR
Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R 590-EEE-FK1E220AR
Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R

Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E220AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E220AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E220AR
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6925 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6925
Aluminum Electrolytic Capacitor, 22Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6925
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEE-FK1E220AR EEE-FK1E220AR 97W6925
Product Name Cap Aluminum Lytic 22uF 25V 20% (5 X 5.8mm) SMD 160mA 2000h 105C T/R Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers