Panasonic Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic EEE-FK1E101P

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic - 73K0818 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic
73K0818
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic 73K0818
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic - 94W2436 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
94W2436
Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic 94W2436
ALUMINUM ELECTORLYTIC CAPACITOR, 100UF, 25V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 100UF, 25V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FK; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E101P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E101P
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E101P
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 73K0818 94W2436 EEE-FK1E101P
Product Name Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electorlytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Capacitance Range 100 microF 100 microF 100 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers