Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E101AV

Description
CAP ALUM 100UF 20% 25V SMD
Datasheet
Description
CAP ALUM 100UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E101AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E101AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E101AV
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1E101AV
Aluminum Electrolytic Capacitors - SMD EEE-FK1E101AV
Aluminum Electrolytic Capacitors - SMD 25VDC 100uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 25VDC 100uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6662
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6662
CAP, 100UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 100UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1E101AV EEE-FK1E101AV 26AH6662
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M350A062 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details