Panasonic Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK1C681AV

Description
CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6659
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6659
CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C681AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C681AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C681AV
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 26AH6659 EEE-FK1C681AV
Product Name Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 680 microF 680 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details