Panasonic SMD 68uF 16V Capacitor EEE-FK1C680P

Description
68uF 16V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1C680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C680P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 16V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1C680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C680P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 16V Capacitor
58-EEE-FK1C680P
SMD 68uF 16V Capacitor 58-EEE-FK1C680P
68uF 16V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1C680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C680P can be used for catalog matching and distributor lookup.

68uF 16V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FK1C680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C680P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C680P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C680P
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C680P
CAP ALUM 68UF 20% 16V SMD

CAP ALUM 68UF 20% 16V SMD

Supplier's Site
CAP ALUM 68UF 20% 16V SMD - 590-EEE-FK1C680P - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 68UF 20% 16V SMD
590-EEE-FK1C680P
CAP ALUM 68UF 20% 16V SMD 590-EEE-FK1C680P
CAP ALUM 68UF 20% 16V SMD

CAP ALUM 68UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 68Uf, 16V, 20%, Radial; Capacitor Case / Package Panasonic - 53W8319 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 16V, 20%, Radial; Capacitor Case / Package Panasonic
53W8319
Aluminum Electrolytic Capacitor, 68Uf, 16V, 20%, Radial; Capacitor Case / Package Panasonic 53W8319
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 16V, 20%, RADIAL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 16V, 20%, RADIAL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electorlytic Capacitor, 68Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2431 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 68Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2431
Aluminum Electorlytic Capacitor, 68Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2431
ALUMINUM ELECTORLYTIC CAPACITOR, 68UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 68UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FK1C680P EEE-FK1C680P 590-EEE-FK1C680P 53W8319 94W2431
Product Name SMD 68uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 68UF 20% 16V SMD Aluminum Electrolytic Capacitor, 68Uf, 16V, 20%, Radial; Capacitor Case / Package Panasonic Aluminum Electorlytic Capacitor, 68Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers