Panasonic Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK1C471GL

Description
CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6585 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6585
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6585
CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6584 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6584
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6584
CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C471GL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C471GL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C471GL
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6585 EEE-FK1C471GL
Product Name Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers