47uF 16V 20% Aluminum Electrolytic Capacitor, Radial, 105°C, 160mA Product overview: EEE-FK1C470UR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 16V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 16V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1C470UR can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917865-EEE-FK1C470UR
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEFK1C470UR, PCE3791TR, PCE3791CT, PCE3791DKR
CAP ALUM 47UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FK1C470UR | 917865-EEE-FK1C470UR | EEE-FK1C470UR |
| Product Name | 47uF 16V 160mA Capacitor | Aluminum Capacitors - EEE-FK1C470UR | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF |