Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FK1C470SR

Description
Aluminum Electrolytic Capacitors - SMD 16VDC 47uF 20% SMD 4x5.8 AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 16VDC 47uF 20% SMD 4x5.8 AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1C470SR
Aluminum Electrolytic Capacitors - SMD EEE-FK1C470SR
Aluminum Electrolytic Capacitors - SMD 16VDC 47uF 20% SMD 4x5.8 AEC-Q200

Aluminum Electrolytic Capacitors - SMD 16VDC 47uF 20% SMD 4x5.8 AEC-Q200

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EEE-FK1C470SR - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FK1C470SR
Aluminum Electrolytic Capacitors EEE-FK1C470SR
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site Datasheet
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4674
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4674
CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4675 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4675
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4675
CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C470SR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C470SR
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C470SR
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-FK1C470SR EEE-FK1C470SR 72AC4674 EEE-FK1C470SR
Product Name Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitors Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Single-Layer
Applications Automotive Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details