Panasonic Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK1C331GV

Description
CAP, 330UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
CAP, 330UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6647
Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6647
CAP, 330UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 330UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C331GV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C331GV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C331GV
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 26AH6647 EEE-FK1C331GV
Product Name Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 330 microF 330 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers