Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FK1C152AV

Description
Aluminum Electrolytic Capacitors - SMD 16VDC 1500uF 20% Anti-Vibe AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 16VDC 1500uF 20% Anti-Vibe AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1C152AV
Aluminum Electrolytic Capacitors - SMD EEE-FK1C152AV
Aluminum Electrolytic Capacitors - SMD 16VDC 1500uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 16VDC 1500uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Cap, 1500Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6642
Cap, 1500Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6642
CAP, 1500UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

CAP, 1500UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C152AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C152AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C152AV
CAP ALUM 1500UF 20% 16V SMD

CAP ALUM 1500UF 20% 16V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1C152AV 26AH6642 EEE-FK1C152AV
Product Name Aluminum Electrolytic Capacitors - SMD Cap, 1500Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1500 microF 1500 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers