Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C102SV

Description
CAP ALUM 1000UF 20% 16V SMD
Datasheet
Description
CAP ALUM 1000UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1C102SV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1C102SV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1C102SV
CAP ALUM 1000UF 20% 16V SMD

CAP ALUM 1000UF 20% 16V SMD

Supplier's Site
Cap, 1000Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6639
Cap, 1000Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6639
CAP, 1000UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1000UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1C102SV 26AH6639
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details