CAP, 100UF, 16V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:FKS; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes
CAP, 100UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:5mm RoHS Compliant: Yes
Cap Aluminum Lytic 100uF 16V 20% (5 X 5.8mm) SMD 0.7 Ohm 160mA 2000h 105C Automotive T/R
Aluminum Electrolytic Capacitors - SMD 16VDC 100uF 20% SMD 5x5.8 AEC-Q200
CAP ALUM 100UF 20% 16V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 72AC4672 | 72AC4673 | 590-EEE-FK1C101SR | EEE-FK1C101SR | EEE-FK1C101SR |
| Product Name | Cap, 100Uf, 16V, Alu Elec, Smd; Ae Capacitor Case Panasonic | Cap, 100Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Cap Aluminum Lytic 100uF 16V 20% (5 X 5.8mm) SMD 0.7 Ohm 160mA 2000h 105C Automotive T/R | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) |