Aluminum Electrolytic Capacitors - SMD 10VDC 56uF 20% SMD 4x5.8 AEC-Q200
CAP, 56UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):10V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS
CAP, 56UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):10V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitor Terminals:SolderRoHS
CAP ALUM 56UF 20% 10V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FK1A560SR | 72AC4670 | EEE-FK1A560SR |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, 56Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | SolderRoHS Compliant: Yes | Leaded Capacitor; Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized | |
| Capacitance Range | 56 microF | 56 microF | |
| WVDC | 10 volts | 10 volts |