Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A331P

Description
CAP ALUM 330UF 20% 10V SMD
Description
CAP ALUM 330UF 20% 10V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A331P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A331P
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A331P
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site
Aluminum Electorlytic Capacitor, 330Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2415 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 330Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2415
Aluminum Electorlytic Capacitor, 330Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2415
ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 330UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1A331P 94W2415
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electorlytic Capacitor, 330Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details