The Aluminum Electrolytic Capacitor, 33µF, 10V, 20%, SMD, Full Reel, is part of the FK series from Panasonic. It features a capacitance of 33µF with a voltage rating of 10V and a tolerance of ±20%. This capacitor is designed for surface mount applications and is RoHS compliant. It has an endurance rating of 2000 hours at 105°C, making it suitable for high-temperature environments. The capacitor operates within a temperature range of -55°C to +105°C and exhibits low impedance characteristics, which are 40% to 60% lower than the FC series. The product is also compliant with AEC-Q200 standards, indicating its reliability for automotive applications. The capacitor is packaged in a full reel, facilitating automated assembly processes.
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes
CAP ALUM 33UF 20% 10V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13M4891 | EEE-FK1A330AR |
| Product Name | Aluminum Electrolytic Capacitor, 33Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Capacitance Range | 33 microF | 33 microF |
| WVDC | 10 volts | 10 volts |