Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A222AV

Description
CAP ALUM 2200UF 20% 10V SMD
Datasheet
Description
CAP ALUM 2200UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A222AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A222AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A222AV
CAP ALUM 2200UF 20% 10V SMD

CAP ALUM 2200UF 20% 10V SMD

Supplier's Site
Cap, 2200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6624
Cap, 2200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6624
CAP, 2200UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

CAP, 2200UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1A222AV
Aluminum Electrolytic Capacitors - SMD EEE-FK1A222AV
Aluminum Electrolytic Capacitors - SMD 10VDC 2200uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 10VDC 2200uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1A222AV 26AH6624 EEE-FK1A222AV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers