Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A221SV

Description
CAP ALUM 220UF 20% 10V SMD
Datasheet
Description
CAP ALUM 220UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A221SV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A221SV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A221SV
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6621
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6621
CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1A221SV
Aluminum Electrolytic Capacitors - SMD EEE-FK1A221SV
Aluminum Electrolytic Capacitors - SMD 10VDC 220uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 10VDC 220uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1A221SV 26AH6621 EEE-FK1A221SV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details