Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A151V

Description
CAP ALUM 150UF 20% 10V SMD
Datasheet
Description
CAP ALUM 150UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A151V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A151V
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A151V
CAP ALUM 150UF 20% 10V SMD

CAP ALUM 150UF 20% 10V SMD

Supplier's Site
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6620
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6620
CAP, 150UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 150UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1A151V 26AH6620
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers