Panasonic Aluminum Electorlytic Capacitor, 150Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-FK1A151P.

Description
ALUMINUM ELECTORLYTIC CAPACITOR, 150UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes
Description
ALUMINUM ELECTORLYTIC CAPACITOR, 150UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electorlytic Capacitor, 150Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 27AC4490 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 150Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
27AC4490
Aluminum Electorlytic Capacitor, 150Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 27AC4490
ALUMINUM ELECTORLYTIC CAPACITOR, 150UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 150UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4490
Product Name Aluminum Electorlytic Capacitor, 150Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details