CAP ALUM 150UF 20% 10V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
CAP ALUM 150UF 20% 10V SMD
CAP ALUM 150UF 20% 10V SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FK1A151P | 23T0838 | 590-EEE-FK1A151P | EEE-FK1A151P |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 150Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic | CAP ALUM 150UF 20% 10V SMD | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | Automotive; Automotive | Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |