Panasonic Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FK1A151AL

Description
CAP, 150UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes
Datasheet
Description
CAP, 150UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6547
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6547
CAP, 150UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

CAP, 150UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6546
Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6546
CAP, 150UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

CAP, 150UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A151AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A151AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A151AL
CAP ALUM 150UF 20% 10V SMD

CAP ALUM 150UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6547 EEE-FK1A151AL
Product Name Cap, 150Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 150 microF 150 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers