CAP ALUM 1200UF 20% 10V SMD
CAP, 1200UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:10mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEE-FK1A122SV | 26AH6618 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1200Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive, High Temperature Reflow | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |