Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A121SR

Description
CAP ALUM 120UF 20% 10V SMD
Datasheet
Description
CAP ALUM 120UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A121SR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A121SR
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A121SR
CAP ALUM 120UF 20% 10V SMD

CAP ALUM 120UF 20% 10V SMD

Supplier's Site
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4668
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4668
CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4669 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4669
Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4669
CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, 120UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):10V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK1A121SR
Aluminum Electrolytic Capacitors - SMD EEE-FK1A121SR
Aluminum Electrolytic Capacitors - SMD 10VDC 120uF 20% SMD 5x5.8 AEC-Q200

Aluminum Electrolytic Capacitors - SMD 10VDC 120uF 20% SMD 5x5.8 AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1A121SR 72AC4668 EEE-FK1A121SR
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 120Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers