CAP ALUM 1000UF 20% 10V SMD
CAP, 1000UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEE-FK1A102AV | 26AH6615 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1000Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive, High Temperature Reflow | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |