Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A102AP

Description
CAP ALUM 1000UF 20% 10V SMD
Datasheet
Description
CAP ALUM 1000UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1A102AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1A102AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1A102AP
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic - 12M9827 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic
12M9827
Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic 12M9827
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec, 1000Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0828 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0828
Capacitor Alum Elec, 1000Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0828
CAPACITOR ALUM ELEC, 1000UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FK1A102AP 12M9827
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1000Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details