Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J471AV

Description
CAP ALUM 470UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 470UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J471AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J471AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J471AV
CAP ALUM 470UF 20% 6.3V SMD

CAP ALUM 470UF 20% 6.3V SMD

Supplier's Site
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6611
Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6611
CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK0J471AV
Aluminum Electrolytic Capacitors - SMD EEE-FK0J471AV
Aluminum Electrolytic Capacitors - SMD 6.3VDC 470uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 6.3VDC 470uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK0J471AV 26AH6611 EEE-FK0J471AV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details